Plating Material | Tin |
---|---|
Terminal Type | Splice |
Terminal Orientation | Twisted |
Overall Length | 7.62mm, .3in |
Material Thickness | .5mm, .0198in |
Terminal Height | .3in, 7.62mm |
Magnet Wire Size | .81 – 1.02mm, 20 – 18AWG |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Comment | Single bare copper wire only. |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Slot Term 020 Tpbr |Amp Te Connectivity 62903-1 | Newark Electronics |
Terminals MAG-MATE SLOT TERM 020 TPBR | Rapid Electronics |
TE Connectivity MAG-MATE SLOT TERM 020 TPBR Terminals MA | Distrelec |
Mag-Mate Terminal 22-25AWG M 4.32mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Wire Splice |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62903-1?
Additional datasheets, footprints and schematics for 62903-1 are listed on our Part Details page. You can also find images and similar parts to 62903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62903-1 fall under?
The 62903-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62903-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62903-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62903-1 often in real-time on the comparison pages.
What if I can't find stock of 62903-1?
You can fill out our help required form which you can use to request a quote for 62903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.