Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
4,970
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
260,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
75,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
33,320
in stock
|
Buy Now | |
SOS electronic
from US$0.0400
|
13,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,970
in stock
|
Buy Now | |
element14
from US$0.05
|
4,970
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Terminal & Splice Type | Tab |
Material Thickness | .5mm, .198in |
Terminal Height | .26in, 6.6mm |
Lead Wire Size | .3 – .9mm², 22 – 18AWG |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Overall Length | .69in, 17.53mm |
Wire Insulation Support | With |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard, Crimp |
Crimp Area Length | 8.63mm, .34in |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE W2W TAB TERMINAL STR | TTI Europe |
TE Connectivity - AMP MAG-MATE POKE-IN TAB 020 TPBR | Distrelec |
MAG-MATE POKE-IN TAB 020 TPBR Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .1 in Compatible Insulation Diameter (Max): 2.54 mm Compatible Insulation Diameter Range: .06 – .1 in Compatible Insulation Diameter Range: 1.52 – 2.54 mm Poke-In .1" 2.54 mm .06 – .1" | Magnet Wire Terminal | Part Number: 62898-1 | Internal Number: 62898-1 | TE Connectivity | TE Store |
Contact Mag-Mate Poke-In M 18-22AWG | SOS electronic |
Magnet Wire Term, Poke-In, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 62898-1 | Newark Electronics |
MAGNET WIRE TERM, POKE-IN, IDC / IDT | element14 |
Magnet Wire Terminal 18-22AWG F 13.21mm 4.57mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | - |
Terminal Type | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62898-1?
Additional datasheets, footprints and schematics for 62898-1 are listed on our Part Details page. You can also find images and similar parts to 62898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62898-1 fall under?
The 62898-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62898-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62898-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, TE Store, SOS electronic and Newark Electronics have stock available or on a lead time for 62898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62898-1 often in real-time on the comparison pages.
What if I can't find stock of 62898-1?
You can fill out our help required form which you can use to request a quote for 62898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.