Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
24,625
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,850
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Material Thickness | .5mm, .0198in |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Terminal Height | 6.48mm, 2.55in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Overall Length | .575in, 14.61mm |
Lead Wire Size | 22 – 18AWG, .3 – .9mm² |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard, Crimp |
Crimp Area Length | 3.05mm, .12in, 3.81mm |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Tab Terminal 18-22 AWG M 10.29mm 3.43mm Tin Strip | Future Electronics |
MAG-MATE POKE-IN TAB 020 TPBR Magnet Wire Terminal Type: Poke-In Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .9 mm² Termination Method to Wire & Cable: Insulation Displacement (IDC) Crimp Crimp Area Length: 3.81 mm 3.05 mm Poke-In 22 – 18 AWG .3 – .9 mm² Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 62897-1 | Internal Number: 62897-1 | TE Connectivity | TE Store |
CUT STRIP - MAG-MATE POKE -IN TAB 020 TPE | Heilind Electronics |
Mag-Mate Poke-In Tab 020 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62897-1 | Newark Electronics |
Tab Terminal 18-22AWG M 10.29mm 3.43mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62897-1?
Additional datasheets, footprints and schematics for 62897-1 are listed on our Part Details page. You can also find images and similar parts to 62897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62897-1 fall under?
The 62897-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62897-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62897-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 62897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62897-1 often in real-time on the comparison pages.
What if I can't find stock of 62897-1?
You can fill out our help required form which you can use to request a quote for 62897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.