Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
606,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
606,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0407
|
606,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
606,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
14,248
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Flag |
Terminal Type | Poke-In |
Terminal & Splice Type | Tab |
Overall Length | 12.52mm, .493in |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Terminal Height | .275in, 6.98mm |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Stock Thickness (Magnet Wire Side) | .018in, .457mm |
Lead Wire Size | 22 – 18AWG, .3 – .9mm² |
Material Thickness | .018in, .45mm |
Wire Insulation Support | With |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard, Crimp |
Crimp Area Length | 8.2mm, .323in |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Poke-In Tab 018 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62896-1 | Newark Electronics |
TE Connectivity - AMP MAG-MATE POKE-IN TAB 018 PTPBR | Distrelec |
MAG-MATE POKE-IN TAB 018 PTPBR Magnet Wire Terminal Type: Poke-In Compatible Insulation Diameter (Max): .1 in Compatible Insulation Diameter (Max): 2.54 mm Compatible Insulation Diameter Range: .06 – .1 in Compatible Insulation Diameter Range: 1.52 – 2.54 mm Poke-In .1" 2.54 mm .06 – .1" | Magnet Wire Terminal | Part Number: 62896-1 | Internal Number: 62896-1 | TE Connectivity | TE Store |
Tab Terminal 18-22AWG M 8.2mm 3.43mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | - |
Terminal Type | Poke-In |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 62896-1?
Additional datasheets, footprints and schematics for 62896-1 are listed on our Part Details page. You can also find images and similar parts to 62896-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62896-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62896-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62896-1 fall under?
The 62896-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62896-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62896-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62896-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62896-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62896-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62896-1 often in real-time on the comparison pages.
What if I can't find stock of 62896-1?
You can fill out our help required form which you can use to request a quote for 62896-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.