Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.09
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Flag |
Terminal Type | Poke-In |
Terminal & Splice Type | Tab |
Material Thickness | .45mm, .018in |
Overall Length | 9.6mm, .378in |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Terminal Height | .275in, 6.98mm |
Stock Thickness (Magnet Wire Side) | .46mm, .018in |
Lead Wire Size | 22 – 18AWG, .3 – .9mm² |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Crimp Area Length | .208in, 5.28mm |
Termination Method | Crimp, IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE W2W TAB TERMINAL R/A | TTI Europe |
Terminals MAG-MATE POKE-IN TAB | Rapid Electronics |
TERMINAL, POKE-IN, IDC, 18AWG | Farnell |
Mag-Mate Poke-In Tab 018 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62895-1 | Newark Electronics |
Tab Terminal 18-22AWG M 9.6mm 3.43mm Tin Strip | Avnet America |
TE Connectivity - AMP MAG-MATE POKE-IN TAB 018 TPBR | Distrelec |
Where can I find additional details, specifications and documents for a 62895-1?
Additional datasheets, footprints and schematics for 62895-1 are listed on our Part Details page. You can also find images and similar parts to 62895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62895-1 fall under?
The 62895-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62895-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62895-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 62895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62895-1 often in real-time on the comparison pages.
What if I can't find stock of 62895-1?
You can fill out our help required form which you can use to request a quote for 62895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.