Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Hand Held |
---|---|
Light Source | 3 x Nichia LED |
Lumen Output | 18lm |
Beam Effective Distance | 19m |
Power Source | AA Batteries x 2 |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | AA |
Torch, Atex, Led | Newark Electronics |
TORCH, ATEX, LED | Farnell |
Where can I find additional details, specifications and documents for a 628908?
Additional datasheets, footprints and schematics for 628908 are listed on our Part Details page. You can also find images and similar parts to 628908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 628908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 628908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 628908 fall under?
The 628908 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 628908 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 628908 you can contact the distributor directly for product support, shipping queries etc.
Is the 628908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 628908 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 628908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 628908 often in real-time on the comparison pages.
What if I can't find stock of 628908?
You can fill out our help required form which you can use to request a quote for 628908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.