Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 5 |
---|---|
Plating Material | Tin |
Body Shape | Narrow |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Height | .3in, 7.62mm |
Material Thickness | .508mm, .02in |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Mating Tab Thickness | .508mm, .02in |
Magnet Wire Size | 19 – 17AWG, .91 – 1.15mm |
Overall Length | 16mm, .63in |
Aluminum Wire Size | .73 – 1.03mm |
Mating Tab Width | .187in, 4.75mm |
Identification Number | 24 |
Mating Retention Type | Dimple |
Comment | Single magnet wire only., Splice Free |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE 187 TAB 020 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .188 in Mating Tab Width: 4.76 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .188" 4.76 mm .02" | Magnet Wire Terminal | Part Number: 62888-2 | Internal Number: 62888-2 | .188" | TE Connectivity | TE Store |
Mag-Mate 187 Tab 020 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62888-2 | Newark Electronics |
Tab Terminal 17-19AWG M 16mm Tin Strip | Avnet America |
MAG-MATE 187 TAB 020 TPBR | TE Connectivity 62888-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62888-2?
Additional datasheets, footprints and schematics for 62888-2 are listed on our Part Details page. You can also find images and similar parts to 62888-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62888-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62888-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62888-2 fall under?
The 62888-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62888-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62888-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62888-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62888-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62888-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62888-2 often in real-time on the comparison pages.
What if I can't find stock of 62888-2?
You can fill out our help required form which you can use to request a quote for 62888-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.