Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0457
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Overall Length | .475in, 12.07mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Side Feed |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 2.8 mm | Quick Disconnect | Part Number: 62852-1 | Internal Number: 62852-1 | TE Connectivity | TE Store |
110 Fast Rcpt 18-14 010Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62852-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 12.06mm 3.75mm Pre-Tin Strip | Avnet America |
110 FASTON REC 18-14 AWG TPBR | TTI Europe |
FASTON 110 RECEPTACLE 18-14 AWG PTPBR | Farnell |
110 FAST RCPT 18-14 010PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62852-1?
Additional datasheets, footprints and schematics for 62852-1 are listed on our Part Details page. You can also find images and similar parts to 62852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62852-1 fall under?
The 62852-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62852-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62852-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 62852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62852-1 often in real-time on the comparison pages.
What if I can't find stock of 62852-1?
You can fill out our help required form which you can use to request a quote for 62852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.