Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Lead Wire Size | 20 – 18AWG, .81 – 1.02mm² |
Aluminum Wire Size | .41 – .91mm, 21 – 19AWG |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Overall Length | 7.87mm, .309in |
Material Thickness | .016in, .406mm |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Identification Number | 15 |
Mating Retention Type | Dual Locking |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Term 20-22 016 Tpbr |Amp Te Connectivity 62841-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG M 7.87mm 4.32mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 62841-1?
Additional datasheets, footprints and schematics for 62841-1 are listed on our Part Details page. You can also find images and similar parts to 62841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62841-1 fall under?
The 62841-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62841-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62841-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62841-1 often in real-time on the comparison pages.
What if I can't find stock of 62841-1?
You can fill out our help required form which you can use to request a quote for 62841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.