Prices starting from US$0.13
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Size | 2.8 |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .51mm, .02in |
PCB Hole Diameter | .046 – .04in, 1.02 – 1.17mm |
Mating Tab Width | 2.8mm, .11in |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals FASTON .110 (2.8 MM) PCB TAB TPBR | Rapid Electronics |
TE Connectivity 110 FASTON TAB TPBR Terminals FASTON .11 | Distrelec |
Terminals Faston .110 (2.8 Mm) Pcb Tab Tpbr |Amp Te Connectivity 62836-1 | Newark Electronics |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Faston Tab Terminal Straight Through Hole Loose Piece | Avnet America |
110 FASTON TAB TPBR | Boersig |
Special Order: 110 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.8 mm PCB Hole Diameter: 1.02 – 1.17 mm PCB Hole Diameter: .046 – .04 in Tab .11" 2.8 mm 1.02 – 1.17 mm | PCB Terminal | Part Number: 62836-1 | Internal Number: 62836-1 | .11" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62836-1?
Additional datasheets, footprints and schematics for 62836-1 are listed on our Part Details page. You can also find images and similar parts to 62836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62836-1 fall under?
The 62836-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62836-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62836-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 62836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62836-1 often in real-time on the comparison pages.
What if I can't find stock of 62836-1?
You can fill out our help required form which you can use to request a quote for 62836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.