Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0497
|
10,600
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
2,951,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0441
|
175,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0445
|
175,000
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
175,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
10,600
in stock
|
Buy Now | |
element14
from US$0.0455
|
10,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0403
|
-
|
Buy Now | |
Avnet America
from US$0.0454
|
-
|
Buy Now | |
Avnet Asia
from US$0.0404
|
-
|
Buy Now | |
Boersig
from US$0.0469
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Terminal Height | .3in, 7.62mm |
Magnet Wire Size | 20 – 16.5AWG, .8 – 1.2mm |
Material Thickness | .406mm, .016in |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Aluminum Wire Size | .73 – 1.03mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 7.87mm, .31in |
Identification Number | 24 |
Mating Retention Type | Locking |
Comment | Single magnet wire only., Solid or overcoated stranded lead wire only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
TE Connectivity MAG-MATE POKE-IN TERM 016TPBR Terminals | Distrelec |
POKE-IN TERMINAL, IDC/IDT | Farnell |
Magnet Wire Term, Poke-In, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 62833-1 | Newark Electronics |
MAGNET WIRE TERM, POKE-IN, IDC / IDT | element14 |
MAG-MATE 17 - 19 AWG M 7.87 mm 4.32 mm Tin Strip Tab Terminal | Future Electronics |
Tab Terminal 17-19AWG M 7.87mm 4.32mm Tin Strip | Avnet America |
MAG-MATE POKE-IN TERM 016TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 18.5 – 16.5 AWG Aluminum Wire Size: .95 – 1.2 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 18.5 – 16.5 AWG .95 – 1.2 mm | Magnet Wire Terminal | Part Number: 62833-1 | Internal Number: 62833-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62833-1?
Additional datasheets, footprints and schematics for 62833-1 are listed on our Part Details page. You can also find images and similar parts to 62833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62833-1 fall under?
The 62833-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62833-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62833-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62833-1 often in real-time on the comparison pages.
What if I can't find stock of 62833-1?
You can fill out our help required form which you can use to request a quote for 62833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.