Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11332 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.13
|
22,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal Orientation | Straight |
Contact Base Material | Stainless Steel |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Overall Length | 15.24mm, .6in |
Wire Size | .26 – .33mm², 23 – 22AWG |
Receptacle Terminal Stock Thickness | .008in, .2mm |
Wire Insulation Support | Without |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
WELD TAB 24-22 AWG SST Quick Disconnect Terminal Type: Tab Wire Size: 23 – 22 AWG Wire Size: .26 – .33 mm² Terminal Orientation: Straight Contact Base Material: Stainless Steel Tab 23 – 22 AWG .26 – .33 mm² Straight | Quick Disconnect | Part Number: 62827-1 | Internal Number: 62827-1 | Alias Number: 11332 | Stainless Steel | TE Connectivity | TE Store |
WELD TAB 24-22 008 SST | Heilind Electronics |
Male Quick Disconnect, 22-23Awg | Newark Electronics |
WELD TAB 24-22 AWG SST | Future Electronics |
Quick Disconnect Terminal 22-24AWG 15.24mm 2.92mm Strip | Avnet America |
WELD TAB 24-22 AWG SST | TE Connectivity 62827-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62827-1?
Additional datasheets, footprints and schematics for 62827-1 are listed on our Part Details page. You can also find images and similar parts to 62827-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62827-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62827-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62827-1 fall under?
The 62827-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62827-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62827-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62827-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62827-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 62827-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62827-1 often in real-time on the comparison pages.
What if I can't find stock of 62827-1?
You can fill out our help required form which you can use to request a quote for 62827-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.