Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 14.4V |
---|---|
Chuck Size | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 25mm |
Torque Max | 36N-m |
Battery Capacity | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Type | NiCd |
Charge Time | 30min |
No Load Speed (RPM) | Low 400 / High 1300 rpm |
No. of Batteries | 2 |
No. of Speeds | 2 |
Torque Min | 20N-m |
Torque Settings | 16 |
Weight | 1.6kg |
Where can I find additional details, specifications and documents for a 6281DWPLE?
Additional datasheets, footprints and schematics for 6281DWPLE are listed on our Part Details page. You can also find images and similar parts to 6281DWPLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6281DWPLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6281DWPLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6281DWPLE fall under?
The 6281DWPLE is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to 6281DWPLE when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6281DWPLE you can contact the distributor directly for product support, shipping queries etc.
Is the 6281DWPLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6281DWPLE have stock available?
There is no stock from authorised distributors for 6281DWPLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6281DWPLE often in real-time on the comparison pages.
What if I can't find stock of 6281DWPLE?
You can fill out our help required form which you can use to request a quote for 6281DWPLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.