Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 14.61mm, .575in |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 4.32 – 5.72mm, .17 – .225in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Faston Flag Rec 20-16 Awg Br |Amp Te Connectivity 62817-1 | Newark Electronics |
187 FASTON FLAG REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 62817-1 | Internal Number: 62817-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-20AWG RCP 14.6mm Pre-Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62817-1?
Additional datasheets, footprints and schematics for 62817-1 are listed on our Part Details page. You can also find images and similar parts to 62817-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62817-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62817-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62817-1 fall under?
The 62817-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62817-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62817-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62817-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62817-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Powell Electronics and Avnet America have stock available or on a lead time for 62817-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62817-1 often in real-time on the comparison pages.
What if I can't find stock of 62817-1?
You can fill out our help required form which you can use to request a quote for 62817-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.