Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
42,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
42,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
39,600
in stock
|
Buy Now | |
Farnell
from US$0.19
|
34,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
1,159
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Connection Capacity | Multiple |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Underplating Material | Brass |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
PCB Hole Diameter | .1in, 2.54mm |
Extension Below Board | .125in, 3.18mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height Above PC Board | .294in, 7.37mm |
Mating Tab Thickness | .016in, .41mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Comment | With clinchable PCB tabs. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
FASTON | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
P.c.b. Receptacle (250 X .016 Spade) |Amp Te Connectivity 62806-1 | Newark Electronics |
Terminals RECEPT .250 PCB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal FASTON 250 PCB TAB TPBR | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
FASTON 250 PCB TAB TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Receptacle 1.57 mm .062" .25" | PCB Terminal | Part Number: 62806-1 | Internal Number: 62806-1 | .25" | TE Connectivity | TE Store |
6.35 x 0.41 mm Non-Insulated PCB Pin Through Hole Receptacle Terminal | Future Electronics |
Receptacle Terminal RCP 7.49mm Tin Over Copper Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 62806-1?
Additional datasheets, footprints and schematics for 62806-1 are listed on our Part Details page. You can also find images and similar parts to 62806-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62806-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62806-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62806-1 fall under?
The 62806-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62806-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62806-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62806-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62806-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 62806-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62806-1 often in real-time on the comparison pages.
What if I can't find stock of 62806-1?
You can fill out our help required form which you can use to request a quote for 62806-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.