62802-1 Quick Disconnects by TE Connectivity

FF 187 REC 22-16AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0366

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.0425
38,305
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
38,305
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0366
38,305
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0458
38,305
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0438
-
Buy Now
Logo for Boersig
Boersig
from US$0.0388
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Crimp Type F-Crimp
Barrel Type Open
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .012in, .3mm
Mating Tab Width .187in, 4.75mm
Accepts Wire Insulation Diameter Range .091 – .129in, 2.31 – 3.3mm
Wire Size .32 – 1.31mm², 22 – 16AWG
Mating Retention Type Locking Lance
Wire Insulation Support With
Packaging Method Strip/Reel
Packaging Quantity 15000
Terminates To Wire & Cable
Wire Stop No
Insulated No
Wire/Cable Type Regular Wire
Sealable No
Insertion Force Normal
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

Terminals 187Ffrec 22-160126Br |Amp Te Connectivity 62802-1 | Newark Electronics
Terminals 187FFREC 22-160126BR | Rapid Electronics
TE Connectivity - AMP FASTIN-FASTON 187 Push-On Term 1.31mm2 | Distrelec
Quick Disconnect Terminal 16-22AWG F 15mm 5.6mm Strip | Avnet America


62802-1 . Unknown Parts by Unknown

FEMALE QUICK DISCONNECT 4.75MM 16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62802-1?

Additional datasheets, footprints and schematics for 62802-1 are listed on our Part Details page. You can also find images and similar parts to 62802-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62802-1 fall under?

The 62802-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 62802-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62802-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 62802-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62802-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62802-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62802-1 often in real-time on the comparison pages.

What if I can't find stock of 62802-1?

You can fill out our help required form which you can use to request a quote for 62802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay