Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$240.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$240.00
|
No stock
|
Buy Now |
Accessory Type | Battery Charger |
---|---|
For Use With | Megger DLRO 10 & DLRO 10X Digital Microhmmeters |
Features | 115V / 230V, 50Hz / 60Hz |
RoHS Compliant | NA |
Battery Charger | Newark Electronics |
Where can I find additional details, specifications and documents for a 6280-333?
Additional datasheets, footprints and schematics for 6280-333 are listed on our Part Details page. You can also find images and similar parts to 6280-333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6280-333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6280-333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6280-333 fall under?
The 6280-333 is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to 6280-333 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6280-333 you can contact the distributor directly for product support, shipping queries etc.
Is the 6280-333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6280-333 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6280-333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6280-333 often in real-time on the comparison pages.
What if I can't find stock of 6280-333?
You can fill out our help required form which you can use to request a quote for 6280-333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.