628 Power & Machine Tools by Dremel

DRILL BIT SET 7PIECES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for RS
RS
from US$2.14
108
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
42,161
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.69
249
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.69
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11,027.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$298.31
-
Buy Now
Logo for element14
element14
from US$13.68
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.72
-
Buy Now
Logo for Sager
Sager
from US$0.62
-
Buy Now
Logo for Farnell
Farnell
from US$5.11
-
Buy Now

Specifications

Kit Contents 0.8 1.2 1.6 2.0 2.4 2.8 & 3.2 mm Size s 7 Drill Bits
Product Range -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

DRILL BIT SET, PRECISION | element14


6-28 Automation & Process Control by Eaton

CONTACT KIT, CITATION, SIZE 6, SERIES A1, 2 POLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Contact Kit, Citation, Sz6, A1, 2P |Eaton Cutler Hammer 6-28 | Newark Electronics

62-8 Office & Computer by Atlas Sound

General Purpose 8" Steel Baffle White

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

628 Semiconductors - Tools by Adafruit Industries

Electroluminescent (EL) Panel Starter Pack - 10cm x 10cm White

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

628 Battery Contacts by Keystone Electronics

BATTERY SPRING CONTACT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Sizes Accepted AA, CR2
Battery Terminals Through Hole
Contact Material Steel
Contact Plating Tin Plated Contacts
Accessory Type Spring Contact
For Use With A Batteries
RoHS Compliant Yes

Alternative Descriptions

Spring and PC Button Battery Contact for Single A Cell | Future Electronics
A PC SPRING CONTACT | Heilind Electronics
Battery Contact, Negative Contact, Spring, Steel, Tin Nickel Plate Contact, 2/3A, AA Cell | Carlton-Bates
Cylindrical Battery Contacts, Clips, Holders & Springs AA A NEG Battery CONTACT | Sager

628 Connectors by Abbatron

TST LD 628

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

628 Tools & Production Supplies by Greenlee

CARBIDE CUTTER SET, 8PC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CARBIDE CUTTER SET, 8PC | Greenlee 628 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 628?

Additional datasheets, footprints and schematics for 628 are listed on our Part Details page. You can also find images and similar parts to 628 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 628 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 628 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 628 fall under?

The 628 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Sanders.

Can I view similar or alternative parts?

You can view similar parts to 628 when available in the Sanders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 628 you can contact the distributor directly for product support, shipping queries etc.

Is the 628 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 628 have stock available?

Authorised distributors including Future Electronics, Heilind Electronics, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 628.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 628 often in real-time on the comparison pages.

What if I can't find stock of 628?

You can fill out our help required form which you can use to request a quote for 628 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay