Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Stainless Steel |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter | 2.29 – 3.68mm, .09 – .145in |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Wire Insulation Diameter (Min) | .09in |
Overall Length | 1.25in, 31.75mm |
Barrel Inside Diameter | 1.6mm, .125in, 3.17mm, .063in |
Stud Diameter | 13.08mm, .5in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Stud Size | 1/2, M12 |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring 18-14 515 0245 Sst Rohs Compliant: Yes |Amp Te Connectivity 62786-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62786-1?
Additional datasheets, footprints and schematics for 62786-1 are listed on our Part Details page. You can also find images and similar parts to 62786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62786-1 fall under?
The 62786-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62786-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62786-1 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 62786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62786-1 often in real-time on the comparison pages.
What if I can't find stock of 62786-1?
You can fill out our help required form which you can use to request a quote for 62786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.