Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Lead Wire Size | .3 – .9mm², 22 – 18AWG |
Magnet Wire Size | 52 – 42AWG, .02 – .06mm |
Material Thickness | .254mm, .01in |
Terminal Height | .345in, 8.76mm |
Overall Length | .345in, 8.77mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Identification Number | 4 |
Comment | Splice Free, Solid or overcoated stranded lead wire only. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 7000 |
Wire/Cable Type | Magnet Wire |
Term Mag-Mate Mini 42-52 Tpbr |Amp Te Connectivity 62781-2 | Newark Electronics |
Special Order: TERM MAG-MATE MINI 42-52 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Special Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .9 mm² Magnet Wire Size: .02 – .06 mm Poke-In Special 22 – 18 AWG .3 – .9 mm² | Magnet Wire Terminal | Part Number: 62781-2 | Internal Number: 62781-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62781-2?
Additional datasheets, footprints and schematics for 62781-2 are listed on our Part Details page. You can also find images and similar parts to 62781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62781-2 fall under?
The 62781-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62781-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62781-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 62781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62781-2 often in real-time on the comparison pages.
What if I can't find stock of 62781-2?
You can fill out our help required form which you can use to request a quote for 62781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.