Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Number of Serrations | 2 |
Splice Capacity | 3 |
Strip Orientation | Side Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 2.54mm, .1in |
Wire Size | .2 – .65mm², 400 – 1300CMA, 24 – 19AWG |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Splice Type | Thru or Pigtail Splice |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Serrated | Yes |
Insulated | No |
Product Type | Splice |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPLICE 400-1300 016 TPBR | Future Electronics |
Splice Terminal 2.54mm Tin Strip | Avnet America |
Special Order: SPLICE 400-1300 .016 TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 24 – 19 AWG Wire Size: .2 – .65 mm² Sealable: No Splice Capacity: 3 Thru Splice 24 – 19 AWG .2 – .65 mm² | Electrical Wire Splice | Part Number: 62759-2 | Internal Number: 62759-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62759-2?
Additional datasheets, footprints and schematics for 62759-2 are listed on our Part Details page. You can also find images and similar parts to 62759-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62759-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62759-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62759-2 fall under?
The 62759-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62759-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62759-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62759-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62759-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, TE Store and Power and Signal Group have stock available or on a lead time for 62759-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62759-2 often in real-time on the comparison pages.
What if I can't find stock of 62759-2?
You can fill out our help required form which you can use to request a quote for 62759-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.