Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Pin Diameter | 5.72mm, .225in |
Pin Style | Round |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Pin Type | Round Pin |
Terminal Type | Pin |
Accepts Wire Insulation Diameter Range | 2.29 – 3.05mm, .09 – .12in |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in, 2.54mm, .1in |
Overall Length | 21.97mm, .865in |
Material Thickness | .4mm, .016in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
225 Dia Pin 18-14 016Br |Te Connectivity 62757-1 | Newark Electronics |
Circular Connector, 225 DIA PIN 18-14 016BR Pins Plugs and Receptacles Series | TE Connectivity 62757-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62757-1?
Additional datasheets, footprints and schematics for 62757-1 are listed on our Part Details page. You can also find images and similar parts to 62757-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62757-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62757-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62757-1 fall under?
The 62757-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62757-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62757-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62757-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62757-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 62757-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62757-1 often in real-time on the comparison pages.
What if I can't find stock of 62757-1?
You can fill out our help required form which you can use to request a quote for 62757-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.