Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
25,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Size | 4109 – 6529CMA, 14 – 12AWG, 2.08 – 3.31mm² |
Stud Diameter | 4.17mm, .164in |
Overall Length | .945in, 24mm |
Barrel Inside Diameter | 3.05mm, .12in |
Tongue Thickness | .635mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-110 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Ring Amvar 14-12 2 |Amp Te Connectivity 62755-1 | Newark Electronics |
Terminals RING AMVAR 14-12 2 | Rapid Electronics |
TE Connectivity RING AMVAR 14-12 2 15025 BR Terminals RI | Distrelec |
TERMINAL, RING TONGUE, M4, 12AWG | Farnell |
Ring Tongue Terminal (12-14)AWG/15AWG 24mm 8.69mm Strip | Avnet America |
Special Order: RING AMVAR 14-12 2 15025 BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 2.08 – 3.31 mm² Wire Size: 4109 – 6529 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 14 – 12 AWG 2.08 – 3.31 mm² 4109 – 6529 CMA | Ring Terminal | Part Number: 62755-1 | Internal Number: 62755-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62755-1?
Additional datasheets, footprints and schematics for 62755-1 are listed on our Part Details page. You can also find images and similar parts to 62755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62755-1 fall under?
The 62755-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62755-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62755-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62755-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62755-1 often in real-time on the comparison pages.
What if I can't find stock of 62755-1?
You can fill out our help required form which you can use to request a quote for 62755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.