Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Connection Capacity | Multiple |
Terminal Size | 6.35 |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Underplating Material | Copper |
Terminal Orientation | Straight |
PCB Hole Diameter | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Tab Thickness | .016in, .41mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Comment | With clinchable PCB tabs. |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
FASTON | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Pc Board Rcpt 010Tpcubr Rohs Compliant: Yes |Amp Te Connectivity 62751-1 | Newark Electronics |
Receptacle Terminal RCP Tin Over Copper Strip | Avnet America |
Special Order: FASTON 250 PCB TAB TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Receptacle 1.57 mm .062" .25" | PCB Terminal | Part Number: 62751-1 | Internal Number: 62751-1 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62751-1?
Additional datasheets, footprints and schematics for 62751-1 are listed on our Part Details page. You can also find images and similar parts to 62751-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62751-1 fall under?
The 62751-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62751-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62751-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62751-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62751-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 62751-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62751-1 often in real-time on the comparison pages.
What if I can't find stock of 62751-1?
You can fill out our help required form which you can use to request a quote for 62751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.