Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.62
|
20
in stock
|
Buy Now | |
element14
from US$49.94
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$36.34
|
281
in stock
|
Buy Now | |
Farnell
from US$40.09
|
278
in stock
|
Buy Now | |
Distrelec
from US$42.81
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.53
|
14
in stock
|
Buy Now | |
RS Americas
from US$32.83
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$37.95
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Stackable Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 3A |
Insulator Colour | Black Red |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | 1 Pair of Black & Red Precision Electronic Probe |
Lead Length | 1m |
TEST LEAD SET, BLK, RED, 1M, 1KV, 3A | element14 |
Test Lead Set, Black, Red, 1M, 1Kv, 3A | Newark Electronics |
Pomona Precision Electronic Test Lead Kit 3A CAT II 1 kV | Distrelec |
6275,PRECISION ELECT. PROBE SET | RS |
Test leads | Transfer Multisort Elektronik |
Test Lead Replaceable Tip Probe Kit Includes 2 Each Stainless Steel Tip | Pomona Electronics 6275 | RS Americas |
@TEST LEAD,PROBE W/REPLACEABLE TIPS,1 BLACK,1 RED,1kV,3A (2) | Jameco Electronics |
Where can I find additional details, specifications and documents for a 6275.?
Additional datasheets, footprints and schematics for 6275. are listed on our Part Details page. You can also find images and similar parts to 6275. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6275. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6275. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6275. fall under?
The 6275. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6275. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6275. you can contact the distributor directly for product support, shipping queries etc.
Is the 6275. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6275. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for 6275..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6275. often in real-time on the comparison pages.
What if I can't find stock of 6275.?
You can fill out our help required form which you can use to request a quote for 6275. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.