Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
Mounting Post Length | 2.79mm, .11in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | .436in, 11.07mm |
PCB Tail Length | .109in, 2.79mm |
Impedance | 75Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
RF Contact Captivation Method | Solder |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | BNC |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
JACK, PCB, 75 OHM, R/A, BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack & Right-Angle & 75 Ohm & 4 Ghz | Part Number: 6274127-1 | Internal Number: 6274127-1 | TE Connectivity | TE Store |
Jack, Pcb, 75 Ohm, R/A, Bnc |Amp Te Connectivity 6274127-1 | Newark Electronics |
BNC Series 75 Ohm Right Angle Jack Through Hole Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 75Ohm Solder RA Thru-Hole Gold | Avnet America |
Right Angle 75Ohms Through Hole BNC Connector, jack, Solder Termination Nickel | TE Connectivity 6274127-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6274127-1?
Additional datasheets, footprints and schematics for 6274127-1 are listed on our Part Details page. You can also find images and similar parts to 6274127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6274127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6274127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6274127-1 fall under?
The 6274127-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6274127-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6274127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6274127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6274127-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6274127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6274127-1 often in real-time on the comparison pages.
What if I can't find stock of 6274127-1?
You can fill out our help required form which you can use to request a quote for 6274127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.