Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Tactical Use Light |
---|---|
Light Source | LED |
Lumen Output | 360lm |
Power Source | CR2 Batteries x 1 |
Flashlight Body Material | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pin (Crimp) For Univ Mt-N Packs Of 10 |Amp Te Connectivity 627-2 | Newark Electronics |
PIN (CRIMP) FOR UNIV MT-N PACKS OF 10 | Rapid Electronics |
PIN (CRIMP) FOR UNIV MT-N- | Avnet America |
Where can I find additional details, specifications and documents for a 6-27-2?
Additional datasheets, footprints and schematics for 6-27-2 are listed on our Part Details page. You can also find images and similar parts to 6-27-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-27-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-27-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-27-2 fall under?
The 6-27-2 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 6-27-2 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-27-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-27-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6-27-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-27-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-27-2 often in real-time on the comparison pages.
What if I can't find stock of 6-27-2?
You can fill out our help required form which you can use to request a quote for 6-27-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.