Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.07
Distributor | Stock | ||
---|---|---|---|
element14
from US$28.07
|
-
|
Buy Now |
Torch Type | Lantern |
---|---|
Light Source | Krypton |
Lumen Output | - |
Beam Effective Distance | 2m |
Power Source | D Batteries x 4 |
Torch Body Material | ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Size Code | D |
Colour | Red / Black |
External Diameter | 130mm |
Lamp Base Type | P13.5S |
Length | 230mm |
Lens Diameter | 90mm |
Material | ABS Plastic |
TORCH, WORK PRO, 4D | element14 |
Where can I find additional details, specifications and documents for a 627135?
Additional datasheets, footprints and schematics for 627135 are listed on our Part Details page. You can also find images and similar parts to 627135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 627135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 627135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 627135 fall under?
The 627135 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 627135 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 627135 you can contact the distributor directly for product support, shipping queries etc.
Is the 627135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 627135 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 627135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 627135 often in real-time on the comparison pages.
What if I can't find stock of 627135?
You can fill out our help required form which you can use to request a quote for 627135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.