Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1194966-5,
627133-000 |
Material Code | 25 |
---|---|
Material Systems Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Wire/Cable Outside Diameter | .09 in, .15 in, 3.5 mm, 3 mm, 2.5 mm, 2.3 mm, .1 in, .12 in, .125 in |
Cable Diameter Range | 2.1 – 4.5mm, 2.1 – 4.6in |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Zugelassene Standards | BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&end Caps 202D921-25/225-0 |Raychem Te Connectivity 627133-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
RAYCHEM: 202D921-25/225-0 | TE Connectivity 627133-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 202D921-25/225-0 | Sager |
Where can I find additional details, specifications and documents for a 627133-000?
Additional datasheets, footprints and schematics for 627133-000 are listed on our Part Details page. You can also find images and similar parts to 627133-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 627133-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 627133-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 627133-000 fall under?
The 627133-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 627133-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 627133-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 627133-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 627133-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 627133-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 627133-000 often in real-time on the comparison pages.
What if I can't find stock of 627133-000?
You can fill out our help required form which you can use to request a quote for 627133-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.