Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1194966-7,
627129-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Systems Code | 25 |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Inside Diameter as Supplied | .74in, 18.8mm |
Cable Diameter Range | .74 – 1.33in, 18.8 – 33.7mm |
Approved Standards | VG95343 Parts 6,7,8 and 9 |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 6,7,8 and 9 |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
EMI Shielded Molded Boot Fluid Resistant Modified Elastomer Right Angle | Avnet America |
Heat Shrink Cable Boots & End Caps 222W203-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 627129-000?
Additional datasheets, footprints and schematics for 627129-000 are listed on our Part Details page. You can also find images and similar parts to 627129-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 627129-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 627129-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 627129-000 fall under?
The 627129-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 627129-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 627129-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 627129-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 627129-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 627129-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 627129-000 often in real-time on the comparison pages.
What if I can't find stock of 627129-000?
You can fill out our help required form which you can use to request a quote for 627129-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.