Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6269314002,
9-1194964-7 |
Fluid Type | Brake Fluid, Military Decontaminating Agents, Hydraulic Fluid, Aviation Fuel, De-Icing Fluid, Water, Chemicals/Solvents, Diesel Fuel, Lubricating Oil |
---|---|
Material Systems Code | 300 |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoropolymer |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | .48mm, .019in |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Low Outgassing | Yes |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Shrink Temperature (Min) | 220°C |
Fluid Resistance | Immersion Protection, Splash Protection |
Recovery Temperature | 220°C |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -65 – 200°C |
Resistant To | Fluids |
Heat Shrink Tubing & Sleeves RT555-1/16-0-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 6269314002?
Additional datasheets, footprints and schematics for 6269314002 are listed on our Part Details page. You can also find images and similar parts to 6269314002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6269314002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6269314002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6269314002 fall under?
The 6269314002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6269314002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6269314002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6269314002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6269314002 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Asia have stock available or on a lead time for 6269314002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6269314002 often in real-time on the comparison pages.
What if I can't find stock of 6269314002?
You can fill out our help required form which you can use to request a quote for 6269314002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.