Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.1 – 2.31mm, .0826 – .091in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Overall Length | .853in, 21.7mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Pl 250 Rec 0.5-1.5 Mm2 0.35X 26.54 Br |Amp Te Connectivity 626581-1 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 626581-1?
Additional datasheets, footprints and schematics for 626581-1 are listed on our Part Details page. You can also find images and similar parts to 626581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626581-1 fall under?
The 626581-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626581-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626581-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 626581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626581-1 often in real-time on the comparison pages.
What if I can't find stock of 626581-1?
You can fill out our help required form which you can use to request a quote for 626581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.