Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Magnet Wire Size | 22 – 20AWG, .64 – .81mm |
Aluminum Wire Size | 21 – 19AWG, .41 – .91mm |
Terminal Height | 7.62mm, .3in |
Mating Tab Thickness | .8mm, .033in |
Material Thickness | .8mm, .031in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 18.97mm, .746in |
Identification Number | 15 |
Mating Retention Type | Dimple |
Comment | Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 250Ftab 22-20 016Tpbr |Amp Te Connectivity 62658-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG M 18.97mm 7.45mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE FASTON Series |
RoHS: | Unknown |
Product Range | MAG-MATE FASTON Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62658-1?
Additional datasheets, footprints and schematics for 62658-1 are listed on our Part Details page. You can also find images and similar parts to 62658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62658-1 fall under?
The 62658-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62658-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62658-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 62658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62658-1 often in real-time on the comparison pages.
What if I can't find stock of 62658-1?
You can fill out our help required form which you can use to request a quote for 62658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.