Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Width | .25in, 6.35mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .3in, 7.62mm |
Material Thickness | .031in, .8mm |
Mating Tab Thickness | .033in, .8mm |
Overall Length | .746in, 18.97mm |
Magnet Wire Size | .36 – .57mm, 27 – 23AWG |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE 250FTAB 27-23 016TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .033" | Magnet Wire Terminal | Part Number: 62657-1 | Internal Number: 62657-1 | .25" | TE Connectivity | TE Store |
Mag-Mate 250Ftab 27-23 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62657-1 | Newark Electronics |
Tab Terminal 23-27AWG M 18.97mm 7.43mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 62657-1?
Additional datasheets, footprints and schematics for 62657-1 are listed on our Part Details page. You can also find images and similar parts to 62657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62657-1 fall under?
The 62657-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62657-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62657-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 62657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62657-1 often in real-time on the comparison pages.
What if I can't find stock of 62657-1?
You can fill out our help required form which you can use to request a quote for 62657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.