62653-2 Magnet Wire Terminals by TE Connectivity

MAG-MATE 250FTAB 22-20 016TPB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now

Specifications

Plating Material Tin
Cavity Size Size 2
Terminal Type Tab
Terminal & Splice Type Tab
Terminal Orientation Straight
Magnet Wire Size .64 – .81mm, 22 – 20AWG
Mating Tab Width 6.35mm, .25in
Terminal Height .3in, 7.62mm
Stock Thickness (Magnet Wire Side) .016in, .406mm
Overall Length 18.97mm, .746in
Aluminum Wire Size .41 – .65mm, 21 – 19AWG
Mating Tab Thickness .8mm, .033in
Material Thickness .031in, .8mm
Identification Number 15
Mating Retention Type Dimple
Comment Single magnet wire only., Half hard temper brass, After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected.
Packaging Method Reel/Carton, Reel
Packaging Quantity 7500
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Mag-Mate 250Ftab 22-20 016Tpb Rohs Compliant: Yes |Amp Te Connectivity 62653-2 | Newark Electronics
Tab Terminal 20-22AWG M 18.97mm 7.54mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62653-2?

Additional datasheets, footprints and schematics for 62653-2 are listed on our Part Details page. You can also find images and similar parts to 62653-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62653-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62653-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62653-2 fall under?

The 62653-2 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 62653-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62653-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 62653-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62653-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62653-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62653-2 often in real-time on the comparison pages.

What if I can't find stock of 62653-2?

You can fill out our help required form which you can use to request a quote for 62653-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay