Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 18.97mm, .746in |
Aluminum Wire Size | .41 – .65mm, 21 – 19AWG |
Mating Tab Thickness | .8mm, .033in |
Material Thickness | .031in, .8mm |
Identification Number | 15 |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Comment | Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 7500 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate 250Ftab 22-20 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62653-1 | Newark Electronics |
Tab Terminal 20-22AWG M 18.97mm 7.54mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62653-1?
Additional datasheets, footprints and schematics for 62653-1 are listed on our Part Details page. You can also find images and similar parts to 62653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62653-1 fall under?
The 62653-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62653-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62653-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62653-1 often in real-time on the comparison pages.
What if I can't find stock of 62653-1?
You can fill out our help required form which you can use to request a quote for 62653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.