Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.67
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Yellow |
Splice Material | Brass |
Plating Thickness | 100 – 200µin, 2.54 – 5.08µm |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Plating Material | Tin |
Material Thickness | .047mm, 1.19in |
Wire Size | 11 – 9AWG, 4 – 6mm² |
Tap Wire Size | 4 – 6mm² |
Heavy Duty | No |
Packaging Quantity | 100 |
Serrated | No |
Product Type | Splice Connector |
Sealable | No |
AMP626439-1 | Avnet America |
Where can I find additional details, specifications and documents for a 626439-1?
Additional datasheets, footprints and schematics for 626439-1 are listed on our Part Details page. You can also find images and similar parts to 626439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626439-1 fall under?
The 626439-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626439-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626439-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 626439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626439-1 often in real-time on the comparison pages.
What if I can't find stock of 626439-1?
You can fill out our help required form which you can use to request a quote for 626439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.