Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Contact Plating Thickness | 100 – 200µin, 2.54 – 5.08µm |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 17.5mm, .688in |
Tap Wire Size | .5 – .8mm² |
Wire Insulation Diameter (Max) | .157in, 4mm |
Wire Size | 20 – 18AWG, .5 – .8mm² |
Housing Material | Nylon 6/6 |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Product Type | Splice Connector |
Discrete Wire Type | Stranded |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Sealable | No |
Termination Method | Crimp |
ELCETRO TAP ASSY Splice Type: Tap Splice Wire Size: 20 – 18 AWG Wire Size: .5 – .8 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 20 – 18 AWG .5 – .8 mm² | Electrical Wire Splice | Part Number: 626437-4 | Internal Number: 626437-4 | TE Connectivity | TE Store |
Terminals Elcetro Tap Assy |Amp Te Connectivity 626437-4 | Newark Electronics |
ELETRO-TAP ASSY | Avnet America |
TE Connectivity - AMP Splice ELCETRO TAP ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 626437-4?
Additional datasheets, footprints and schematics for 626437-4 are listed on our Part Details page. You can also find images and similar parts to 626437-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626437-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626437-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626437-4 fall under?
The 626437-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626437-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626437-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 626437-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626437-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 626437-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626437-4 often in real-time on the comparison pages.
What if I can't find stock of 626437-4?
You can fill out our help required form which you can use to request a quote for 626437-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.