Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Black |
Splice Material | Brass |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 4mm, .157in |
Wire Size | 1 – 2.5mm² |
Tap Wire Size | 1 – 2.5mm² |
Overall Length | 17.5mm, .688in |
Housing Material | Nylon 66 GF |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Product Type | Splice |
Splice Terminal Electro Tap 1-2.5mm² Box | Avnet America |
Where can I find additional details, specifications and documents for a 626437-2?
Additional datasheets, footprints and schematics for 626437-2 are listed on our Part Details page. You can also find images and similar parts to 626437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626437-2 fall under?
The 626437-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626437-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626437-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 626437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626437-2 often in real-time on the comparison pages.
What if I can't find stock of 626437-2?
You can fill out our help required form which you can use to request a quote for 626437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.