Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0626437-1,
A10729-000 |
Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.52 |
85
|
Buy Now | |
TE Store | US$0.57 |
3,781
|
Buy Now | |
Rapid Electronics | US$0.68 |
85
|
Buy Now | |
Chip One Stop | US$0.49 |
85
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.34 |
-
|
Buy Now | |
RS Americas | US$0.48 |
-
|
Buy Now | |
Boersig | US$0.40 |
-
|
Buy Now | |
Distrelec | US$0.45 |
-
|
Buy Now |
Color | Blue |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 1 – 2.5mm² |
Tap Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .157in, 4mm |
Overall Length | 17.5mm, .688in |
Housing Material | Nylon 66 GF |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Product Type | Splice |
ELECTRO TAP ASSY Splice Type: Tap Splice Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 17 – 13 AWG 1 – 2.5 mm² | Electrical Wire Splice | Part Number: 626437-1 | Internal Number: 626437-1 | Alias Number: A10729-000 | TE Connectivity | TE Store |
Electro-Tap Cable Connector/Splice |Amp Te Connectivity 626437-1 | Newark Electronics |
Terminals ELETRO TAP AZUL | Rapid Electronics |
17-13 AWG 1 Tap Wire Electro-Tap Cable Splice Connector | Future Electronics |
Splices Terminal 13.5-17AWG Tin | Avnet America |
Tap Wire Splice Connector, Blue, Insulated, Tin Plated 17 - 13 AWG | TE Connectivity 626437-1 | RS Americas |
TE Connectivity - AMP Splice ELECTRO TAP ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 626437-1?
Additional datasheets, footprints and schematics for 626437-1 are listed on our Part Details page. You can also find images and similar parts to 626437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626437-1 fall under?
The 626437-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 626437-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626437-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 626437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626437-1 often in real-time on the comparison pages.
What if I can't find stock of 626437-1?
You can fill out our help required form which you can use to request a quote for 626437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.