Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Plating Material | Brass, Tin |
---|---|
Weight per Piece | .923g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .075 – .122in, 1.9 – 3.1mm |
Wire Insulation Diameter (Max) | .122in, 3.0988mm |
Wire Size | 20 – 15AWG, 1021 – 3256CMA, .5 – 1.65mm² |
Overall Length | 1.01in, 25.7mm |
Barrel Inside Diameter | .105in, 2.67mm, 1.4mm, .055in |
Tongue Thickness | .6mm, .0236in |
Stud Diameter | .327in, 8.3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Stud Size | 5/16, M8 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-001 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ring Tongue 0.5-1.5 Mm2 0.60X13.23 Tpbr |Amp Te Connectivity 626416-2 | Newark Electronics |
Ring Tongue Terminal 15.5-20AWG Tin Strip | Avnet America |
RING TONGUE 0.5-1.5 MM2 0.60X13.23 TPBR | TE Connectivity 626416-2 | RS Americas |
RING TONGUE 0.5-1.5 MM2 0.60X1 | TTI Europe |
Where can I find additional details, specifications and documents for a 626416-2?
Additional datasheets, footprints and schematics for 626416-2 are listed on our Part Details page. You can also find images and similar parts to 626416-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626416-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626416-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626416-2 fall under?
The 626416-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626416-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626416-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626416-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626416-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 626416-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626416-2 often in real-time on the comparison pages.
What if I can't find stock of 626416-2?
You can fill out our help required form which you can use to request a quote for 626416-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.