Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | None |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Shur Plug |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.3mm, .129in |
Wire Size | 20 – 16AWG, .518 – 1.31mm² |
Overall Length | 17mm, .669in |
Wire Insulation Diameter | .091 – .129in, 2.3 – 3.3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 626400-1?
Additional datasheets, footprints and schematics for 626400-1 are listed on our Part Details page. You can also find images and similar parts to 626400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626400-1 fall under?
The 626400-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626400-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626400-1 have stock available?
There is no stock from authorised distributors for 626400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626400-1 often in real-time on the comparison pages.
What if I can't find stock of 626400-1?
You can fill out our help required form which you can use to request a quote for 626400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.