Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Overall Length | .46in, 11.68mm |
Barrel Inside Diameter | .05in, 1.27mm, 3.07mm, .121in |
Wire Insulation Diameter | 1.78 – 3.05mm, .07 – .12in |
Wire Insulation Diameter (Min) | .07in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .126in, 3.2mm |
Wire Insulation Diameter (Max) | 3.048mm, .12in |
Wire Size | .3 – .6mm², 22 – 20AWG, 642 – 1021CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | #5, M3 |
Support Style | Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ring Is 22-20 .125 |Amp Te Connectivity 62638-1 | Newark Electronics |
Terminals RING IS 22-20 .125 | Rapid Electronics |
TE Connectivity RING TONGUE 22-20 AWG TPBR Terminals RIN | Distrelec |
Ring Tongue Terminal 20-22AWG 11.68mm 5.59mm Tin Strip | Avnet America |
RING TONGUE 22-20 AWG TPBR | TE Connectivity 62638-1 | RS Americas |
RING TONGUE 22-20 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 62638-1?
Additional datasheets, footprints and schematics for 62638-1 are listed on our Part Details page. You can also find images and similar parts to 62638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62638-1 fall under?
The 62638-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62638-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62638-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62638-1 often in real-time on the comparison pages.
What if I can't find stock of 62638-1?
You can fill out our help required form which you can use to request a quote for 62638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.