Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | .11 – .15in, 2.79 – 3.81mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Discrete Wire |
250 Faston Tab 18-14 Awg Br |Amp Te Connectivity 626378-1 | Newark Electronics |
.250 inch Brass Tin Plated FASTON Tab Terminal | Future Electronics |
TERMINAL, .250 FASTON TAB | Avnet America |
FASTON .250 TAB 18-14 0.394 X 13.20 BR | TE Connectivity 626378-1 | RS Americas |
Where can I find additional details, specifications and documents for a 626378-1?
Additional datasheets, footprints and schematics for 626378-1 are listed on our Part Details page. You can also find images and similar parts to 626378-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626378-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626378-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626378-1 fall under?
The 626378-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626378-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626378-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626378-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626378-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 626378-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626378-1 often in real-time on the comparison pages.
What if I can't find stock of 626378-1?
You can fill out our help required form which you can use to request a quote for 626378-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.