Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Tongue Thickness | .76mm, .03in |
Overall Length | 11.76mm, .463in |
Stud Diameter | .123in, 3.12mm |
Wire Size | 22 – 18AWG, .3 – 8mm², 640 – 1624CMA |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Stud Size | #5, M3 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 626317-1?
Additional datasheets, footprints and schematics for 626317-1 are listed on our Part Details page. You can also find images and similar parts to 626317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626317-1 fall under?
The 626317-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626317-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626317-1 have stock available?
There is no stock from authorised distributors for 626317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626317-1 often in real-time on the comparison pages.
What if I can't find stock of 626317-1?
You can fill out our help required form which you can use to request a quote for 626317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.