Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
14,995
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
14,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
14,995
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
14,995
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Stud Diameter | .145in, 3.68mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals 110 Fast Test Tab 020Tpcrs |Amp Te Connectivity 62628-1 | Newark Electronics |
Terminals 110 FAST TEST TAB 020TPCRS | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPST | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Quick Disconnect Terminal M/M 29.24mm Tin Loose Piece | Avnet America |
FASTON .110 (2.8 MM) TAB 020TPCRS | TE Connectivity 62628-1 | RS Americas |
100 FASTON TAB TPST | Boersig |
Where can I find additional details, specifications and documents for a 62628-1?
Additional datasheets, footprints and schematics for 62628-1 are listed on our Part Details page. You can also find images and similar parts to 62628-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62628-1 fall under?
The 62628-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62628-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62628-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62628-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62628-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62628-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62628-1 often in real-time on the comparison pages.
What if I can't find stock of 62628-1?
You can fill out our help required form which you can use to request a quote for 62628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.