Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Weight per Piece | .974g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 29.65mm, 1.167in |
Tongue Thickness | .023in, .6mm |
Wire Size | 20 – 15AWG, 1021 – 3256CMA, .5 – 1.65mm² |
Wire Insulation Diameter (Max) | 2.9972mm, .118in |
Stud Diameter | 5.3mm, .209in |
Barrel Inside Diameter | .116in, 2.95mm, .054in, 1.39mm |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | 5/16, M8 |
Insulated | No |
Shape Description | RING-032 |
Terminal Features | Sheared |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminal |Te Connectivity 626279-4 | Newark Electronics |
Ring Tongue Terminal 15.5-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 626279-4?
Additional datasheets, footprints and schematics for 626279-4 are listed on our Part Details page. You can also find images and similar parts to 626279-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626279-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626279-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626279-4 fall under?
The 626279-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626279-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626279-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 626279-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626279-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 626279-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626279-4 often in real-time on the comparison pages.
What if I can't find stock of 626279-4?
You can fill out our help required form which you can use to request a quote for 626279-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.