62627-7 PCB Terminals by TE Connectivity

FASTON .250 FLAG TEST TAB 032 TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Tin
Finish Bright/Matte
Plating Thickness 80 – 150µin
Connection Capacity Multiple
Terminal Angle Straight
Stud Hole No
Terminal Type Tab
Terminal Orientation Straight
Underplating Material None
Terminal Size 6.35
Contact Plating Material Tin
Terminal & Splice Type Tab
Receptacle Terminal Stock Thickness .81mm, .032in
Mating Tab Thickness .81mm, .032in
Stud Diameter 3.68mm, .145in
Mating Tab Width .25in, 6.35mm
Wire Insulation Support Without
Comment Hole Tab
Packaging Method Bag
Packaging Quantity 1000
Mounting Style Stud Mount
Sealable No
Terminates To Printed Circuit Board
FASTON Yes
Insulated No
Insertion Force Normal
Operating Temperature Range -40 – 221°F, -40 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62627-7?

Additional datasheets, footprints and schematics for 62627-7 are listed on our Part Details page. You can also find images and similar parts to 62627-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62627-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62627-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62627-7 fall under?

The 62627-7 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 62627-7 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62627-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 62627-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62627-7 have stock available?

There is no stock from authorised distributors for 62627-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62627-7 often in real-time on the comparison pages.

What if I can't find stock of 62627-7?

You can fill out our help required form which you can use to request a quote for 62627-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay