626235-2 Rings & Spades by TE Connectivity

RING TONGUE 22-18 AWG 0.50 X 9.144 BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now

Specifications

Plating Material Tin
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Overall Length .492in, 12.5mm
Wire Size .32 – .82mm², 22 – 18AWG, 642 – 1624CMA
Wire Insulation Diameter 1.9 – 2.8mm, .07 – .11in
Tongue Thickness .0196in, .5mm
Barrel Inside Diameter 2.55mm, .1in, 1.28mm, .05in
Stud Diameter 3.51mm, .138in
Wire Insulation Diameter (Max) .11in, 2.794mm
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Strip/Reel
Barrel Type Open Barrel
Wire/Cable Type Regular Wire
Insulated No
Sealable No
Stud Size M3.5, #6
Support Style Insulation Support
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

RING TONGUE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 626235-2?

Additional datasheets, footprints and schematics for 626235-2 are listed on our Part Details page. You can also find images and similar parts to 626235-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 626235-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626235-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 626235-2 fall under?

The 626235-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 626235-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 626235-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 626235-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 626235-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 626235-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 626235-2 often in real-time on the comparison pages.

What if I can't find stock of 626235-2?

You can fill out our help required form which you can use to request a quote for 626235-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay