Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
41,856
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
41,856
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
41,856
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
41,856
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 8 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 24.1mm, .95in |
Centerline | 9.2mm, .362in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 1700 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8 P Fastin-On Housing Rec Pa66 Nat |Amp Te Connectivity 626229 | Newark Electronics |
TE Connectivity - AMP Housing 8P FASTIN-ON Housing REC PA66NAT | Distrelec |
Conn Housing PL 8 POS 9.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 626229?
Additional datasheets, footprints and schematics for 626229 are listed on our Part Details page. You can also find images and similar parts to 626229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626229 fall under?
The 626229 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626229 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626229 you can contact the distributor directly for product support, shipping queries etc.
Is the 626229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626229 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 626229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626229 often in real-time on the comparison pages.
What if I can't find stock of 626229?
You can fill out our help required form which you can use to request a quote for 626229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.